General (Up to 50V)
TDK CGA3E2C0G1H562J080AA
TDK CGA3E2C0G1H562J080AA
TDK CGA3E2C0G1H562J080AA
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 5600PF 50V C0G 0603 Product overview: CGA3E2C0G1H562J080AA
SMD Multilayer Ceramic Capacitor, CGA Series, 5600 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, CGA Series, 5600 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 5600PF 50V C0G 0603
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H562J080AA | 9155720P | 9155720 | 445-6913-6-ND | 445-6913-1-ND | 60-CGA3E2C0G1H562J080AA | 52W9649 | CGA3E2C0G1H562J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 5600PF 50V Capacitor | Smd Multilayer Ceramic Capacitor, Cga Series, 5600 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | Single-Layer | |||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | 0.0056 microF |