TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H472J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H472J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H472J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H472J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4700PF 50V Capacitor
60-CGA3E2C0G1H472J080AA
4700PF 50V Capacitor 60-CGA3E2C0G1H472J080AA
CAP CER 4700PF 50V C0G 0603 Product overview: CGA3E2C0G1H472J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H472J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V C0G 0603 Product overview: CGA3E2C0G1H472J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H472J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427466P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427466P
MLCCs - Multilayer Ceramic Capacitors 2427466P
TDK CGA3E2C0G1H472J080AA

TDK CGA3E2C0G1H472J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427465 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427465
MLCCs - Multilayer Ceramic Capacitors 2427465
TDK CGA3E2C0G1H472J080AA

TDK CGA3E2C0G1H472J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427466 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427466
MLCCs - Multilayer Ceramic Capacitors 2427466
TDK CGA3E2C0G1H472J080AA

TDK CGA3E2C0G1H472J080AA

Supplier's Site
Ceramic Capacitors - 445-6912-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6912-2-ND
Ceramic Capacitors 445-6912-2-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6912-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6912-6-ND
Ceramic Capacitors 445-6912-6-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6912-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6912-1-ND
Ceramic Capacitors 445-6912-1-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9648 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9648
Smd Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9648
SMD Multilayer Ceramic Capacitor, CGA Series, 4700 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 4700 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk - 40Y2243 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
40Y2243
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk 40Y2243
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 4700 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 4700 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H472J080AA 60-CGA3E2C0G1H472J080AA 2427466P 445-6912-2-ND 445-6912-6-ND 52W9648
Product Name Multilayer Ceramic Chip Capacitor 4700PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers