General (Up to 50V)
CAP CER 470PF 50V C0G 0603 Product overview: CGA3E2C0G1H471J080AA
TDK CGA3E2C0G1H471J080AA
TDK CGA3E2C0G1H471J080AA
TDK CGA3E2C0G1H471J080AA
Win Source Part Number: 974074-CGA3E2C0G1H47
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA3E2C0G1H471J,445-
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
SMD Multilayer Ceramic Capacitor, CGA Series, 470 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 470 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes
CAP CER 470PF 50V C0G 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H471J080AA | 60-CGA3E2C0G1H471J080AA | 9155718 | 9155718P | 974074-CGA3E2C0G1H471J080AA | 445-5648-6-ND | 445-5648-1-ND | 80X3172 | CGA3E2C0G1H471J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 470PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |