new, original packaged Product overview: CGA3E2C0G1H470JT0Y0N
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120458-CGA3E2C0G1H4
Voltage Rating: 50 V
Capacitance: 47 pF
Temperature Coefficient: 30 ppm/°C
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
50V 47pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA3E2C0G1H470JT0Y0N | 1120458-CGA3E2C0G1H470JT0Y0N | CGA3E2C0G1H470JT0Y0N |
| Product Name | Capacitor | Ceramic Capacitors - CGA3E2C0G1H470JT0Y0N | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | |
| WVDC | 50 volts | 50 volts |