TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H332J080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H332J080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H332J080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H332J080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9782-1-ND
Ceramic Capacitors 445-9782-1-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9782-6-ND
Ceramic Capacitors 445-9782-6-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9782-2-ND
Ceramic Capacitors 445-9782-2-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-CGA3E2C0G1H332J080AD
3300PF 50V Capacitor 60-CGA3E2C0G1H332J080AD
CAP CER 3300PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H332J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H332J08 0AD can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H332J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H332J080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6550 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6550
Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6550
MLCC,0603,C0G,50V,3. 3nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,3.3nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H332J080AD 445-9782-1-ND 445-9782-6-ND 60-CGA3E2C0G1H332J080AD 51X6550
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3300PF 50V Capacitor Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details