TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H331J080AE

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2C0G1H331J080AECT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H331J080AETR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H331J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4575
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4575
CAP, AEC-Q200, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G1H331J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H331J080AE
Ceramic Capacitors CGA3E2C0G1H331J080AE
CAP CER 330PF 50V C0G 0603

CAP CER 330PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E2C0G1H331J080AECT-ND 445-CGA3E2C0G1H331J080AEDKR-ND 29AJ4575 CGA3E2C0G1H331J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details