Conductive Epoxy Application
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 33PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H330J080AD
CAP CER 33PF 50V 0603 EPOXY
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H330J080AD | 445-9784-6-ND | 445-9784-2-ND | 60-CGA3E2C0G1H330J080AD | CGA3E2C0G1H330J080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 33PF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |