General (Up to 50V)
CAP CER 27PF 50V C0G 0603 Product overview: CGA3E2C0G1H270J080AA
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Multilayer Ceramic Capacitor, CGA Series, 27 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 27PF 50V C0G 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H270J080AA | 60-CGA3E2C0G1H270J080AA | 445-5633-6-ND | 445-5633-1-ND | 80X3166 | CGA3E2C0G1H270J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 27PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF |