TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H221J080AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, part number 39Y3542, features a capacitance of 220 pF with a tolerance of ±5%. It is rated for a maximum voltage of 50 V and complies with RoHS standards. This capacitor utilizes a C0G/NP0 dielectric, which provides stable performance across a temperature range of -55°C to 125°C with a temperature coefficient of ±30 ppm/°C. The dimensions of the capacitor are 1.60 mm x 0.80 mm x 0.80 mm, with a minimum insulation resistance of 10 GΩ and a minimum Q factor of 1000. This component is suitable for automotive applications, adhering to AEC-Q200 specifications.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, part number 39Y3542, features a capacitance of 220 pF with a tolerance of ±5%. It is rated for a maximum voltage of 50 V and complies with RoHS standards. This capacitor utilizes a C0G/NP0 dielectric, which provides stable performance across a temperature range of -55°C to 125°C with a temperature coefficient of ±30 ppm/°C. The dimensions of the capacitor are 1.60 mm x 0.80 mm x 0.80 mm, with a minimum insulation resistance of 10 GΩ and a minimum Q factor of 1000. This component is suitable for automotive applications, adhering to AEC-Q200 specifications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H221J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H221J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H221J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1330373-CGA3E2C0G1H221J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330373-CGA3E2C0G1H221J080AA
Capacitors - Ceramic Capacitors 1330373-CGA3E2C0G1H221J080AA
Manufacturer: TDK Corporation Win Source Part Number: 1330373-CGA3E2C0G1H2 21J080AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5644-2,CGA3E2C0G 1H221JT0Y0N,445-5644 -1,445-5644-6,CGA3E2 C0G1H221J RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330373-CGA3E2C0G1H221J080AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5644-2,CGA3E2C0G1H221JT0Y0N,445-5644-1,445-5644-6,CGA3E2C0G1H221J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-CGA3E2C0G1H221J080AA
220PF 50V Capacitor 60-CGA3E2C0G1H221J080AA
CAP CER 220PF 50V C0G 0603 Product overview: CGA3E2C0G1H221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H221J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G 0603 Product overview: CGA3E2C0G1H221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H221J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5644-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5644-2-ND
Ceramic Capacitors 445-5644-2-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5644-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5644-6-ND
Ceramic Capacitors 445-5644-6-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5644-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5644-1-ND
Ceramic Capacitors 445-5644-1-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G1H221J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H221J080AA
Ceramic Capacitors CGA3E2C0G1H221J080AA
CAP CER 220PF 50V C0G 0603

CAP CER 220PF 50V C0G 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 220 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk - 39Y3542 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 220 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
39Y3542
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 220 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk 39Y3542
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 220 pF, 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 220 pF, 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H221J080AA 1330373-CGA3E2C0G1H221J080AA 60-CGA3E2C0G1H221J080AA 445-5644-2-ND 445-5644-6-ND CGA3E2C0G1H221J080AA 39Y3542
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 220PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 220 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers