TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H220J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H220J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H220J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H220J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22PF 50V Capacitor
60-CGA3E2C0G1H220J080AA
22PF 50V Capacitor 60-CGA3E2C0G1H220J080AA
CAP CER 22PF 50V C0G 0603 Product overview: CGA3E2C0G1H220J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H220J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G 0603 Product overview: CGA3E2C0G1H220J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H220J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5632-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5632-6-ND
Ceramic Capacitors 445-5632-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5632-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5632-1-ND
Ceramic Capacitors 445-5632-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5632-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5632-2-ND
Ceramic Capacitors 445-5632-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9171378 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9171378
MLCCs - Multilayer Ceramic Capacitors 9171378
TDK CGA3E2C0G1H220J080AA

TDK CGA3E2C0G1H220J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 458509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
458509
MLCCs - Multilayer Ceramic Capacitors 458509
TDK CGA3E2C0G1H220J080AA

TDK CGA3E2C0G1H220J080AA

Supplier's Site
CAP CER 22PF 50V C0G 0603 - 769-CGA3E2C0G1H220J080AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 50V C0G 0603
769-CGA3E2C0G1H220J080AA
CAP CER 22PF 50V C0G 0603 769-CGA3E2C0G1H220J080AA
CAP CER 22PF 50V C0G 0603

CAP CER 22PF 50V C0G 0603

Supplier's Site
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 94Y9773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
94Y9773
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 94Y9773
CAP, 22PF, 50V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4098
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4098
CAP, 22PF, 50V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H220J080AA 60-CGA3E2C0G1H220J080AA 445-5632-6-ND 445-5632-1-ND 9171378 458509 769-CGA3E2C0G1H220J080AA 94Y9773
Product Name Multilayer Ceramic Chip Capacitor 22PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 22PF 50V C0G 0603 Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G C0G
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details