TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H180J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H180J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H180J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H180J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - CGA3E2C0G1H180J080AA - 915299-CGA3E2C0G1H180J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G1H180J080AA
915299-CGA3E2C0G1H180J080AA
Ceramic Capacitors - CGA3E2C0G1H180J080AA 915299-CGA3E2C0G1H180J080AA
Manufacturer: TDK Corporation Win Source Part Number: 915299-CGA3E2C0G1H18 0J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2C0G1H180JT0Y0N , 445-5631-1, CGA3E2C0G1H180J, 445-5631-2, 445-5631-6

Manufacturer: TDK Corporation
Win Source Part Number: 915299-CGA3E2C0G1H180J080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2C0G1H180JT0Y0N, 445-5631-1, CGA3E2C0G1H180J, 445-5631-2, 445-5631-6

Buy Now
Ceramic Capacitors - 445-5631-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5631-6-ND
Ceramic Capacitors 445-5631-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5631-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5631-2-ND
Ceramic Capacitors 445-5631-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5631-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5631-1-ND
Ceramic Capacitors 445-5631-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-CGA3E2C0G1H180J080AA
18PF 50V Capacitor 60-CGA3E2C0G1H180J080AA
CAP CER 18PF 50V C0G 0603 Product overview: CGA3E2C0G1H180J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H180J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G 0603 Product overview: CGA3E2C0G1H180J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H180J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G1H180J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H180J080AA
Ceramic Capacitors CGA3E2C0G1H180J080AA
CAP CER 18PF 50V C0G 0603

CAP CER 18PF 50V C0G 0603

Supplier's Site Datasheet
CAP CER 18PF 50V C0G 0603 - 769-CGA3E2C0G1H180J080AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 50V C0G 0603
769-CGA3E2C0G1H180J080AA
CAP CER 18PF 50V C0G 0603 769-CGA3E2C0G1H180J080AA
CAP CER 18PF 50V C0G 0603

CAP CER 18PF 50V C0G 0603

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H180J080AA 915299-CGA3E2C0G1H180J080AA 445-5631-6-ND 445-5631-2-ND 60-CGA3E2C0G1H180J080AA CGA3E2C0G1H180J080AA 769-CGA3E2C0G1H180J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA3E2C0G1H180J080AA Ceramic Capacitors Ceramic Capacitors 18PF 50V Capacitor Ceramic Capacitors CAP CER 18PF 50V C0G 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details