General (Up to 50V)
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2C0G1H152J080AA
TDK CGA3E2C0G1H152J080AA
CAP CER 1500PF 50V C0G 0603 Product overview: CGA3E2C0G1H152J080AA
Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, AEC-Q200, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes
CAP CER 1500PF 50V C0G 0603
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H152J080AA | 445-5654-2-ND | 445-5654-6-ND | 9155691 | 60-CGA3E2C0G1H152J080AA | 52W9642 | 94AC3911 | CGA3E2C0G1H152J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 1500PF 50V Capacitor | Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk | Cap, Aec-Q200, 1500Pf, 50V, Mlcc, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF |