TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H151J080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H151J080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H151J080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H151J080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9767-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9767-1-ND
Ceramic Capacitors 445-9767-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9767-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9767-2-ND
Ceramic Capacitors 445-9767-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9767-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9767-6-ND
Ceramic Capacitors 445-9767-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
60-CGA3E2C0G1H151J080AD
150PF 50V Capacitor 60-CGA3E2C0G1H151J080AD
CAP CER 150PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H151J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H151J08 0AD can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H151J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H151J080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6536 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6536
Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6536
MLCC,0603,C0G,50V,15 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,150pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9376 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9376
Ceramic Capacitors Rohs Compliant Tdk 57AK9376
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H151J080AD 445-9767-1-ND 445-9767-6-ND 60-CGA3E2C0G1H151J080AD 51X6536
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 150PF 50V Capacitor Mlcc,0603,c0G,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers