Conductive Epoxy Application
Cap Ceramic 0.0012uF 50V C0G 5% Pad SMD 0603 Conductive Epoxy 125°C T/R Automotive AEC-Q200 Product overview: CGA3E2C0G1H122J080AD
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H122J080AD | 60-CGA3E2C0G1H122J080AD | 445-9763-2-ND | 445-9763-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Automotive SMD 0.0012uF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0012 microF | 0.0012 microF |