General (Up to 50V)
CAP CER 1200PF 50V C0G 0603 Product overview: CGA3E2C0G1H122J080AA
TDK CGA3E2C0G1H122J080AA
TDK CGA3E2C0G1H122J080AA
TDK CGA3E2C0G1H122J080AA
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1200PF 50V C0G 0603
Multilayer Ceramic Capacitor, CGA Series, 1200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, CGA Series, 1200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H122J080AA | 60-CGA3E2C0G1H122J080AA | 9155698P | 9155698 | 445-5653-2-ND | 445-5653-6-ND | CGA3E2C0G1H122J080AA | 12T1561 |
| Product Name | Multilayer Ceramic Chip Capacitor | 1200PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | Automotive | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF | 0.0012 microF |