TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H121J080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H121J080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H121J080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H121J080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Singapore, Singapore
120PF 50V Capacitor
60-CGA3E2C0G1H121J080AD
120PF 50V Capacitor 60-CGA3E2C0G1H121J080AD
CAP CER 120PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H121J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H121J08 0AD can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H121J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H121J080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9764-1-ND
Ceramic Capacitors 445-9764-1-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9764-2-ND
Ceramic Capacitors 445-9764-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6533 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6533
Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6533
MLCC,0603,C0G,50V,12 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,120pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H121J080AD 60-CGA3E2C0G1H121J080AD 445-9764-1-ND 51X6533
Product Name Multilayer Ceramic Chip Capacitor 120PF 50V Capacitor Ceramic Capacitors Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details