TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H103J080AE

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2C0G1H103J080AECT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H103J080AETR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H103J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4574
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4574
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G1H103J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H103J080AE
Ceramic Capacitors CGA3E2C0G1H103J080AE
CAP CER 10000PF 50V C0G 0603

CAP CER 10000PF 50V C0G 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2C0G1H103J080AE
CAP CER 10000PF 50V C0G 0603

CAP CER 10000PF 50V C0G 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E2C0G1H103J080AECT-ND 445-CGA3E2C0G1H103J080AEDKR-ND 29AJ4574 CGA3E2C0G1H103J080AE CGA3E2C0G1H103J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details