TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H103J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H103J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H103J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H103J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 50V Capacitor
60-CGA3E2C0G1H103J080AA
10000PF 50V Capacitor 60-CGA3E2C0G1H103J080AA
CAP CER 10000PF 50V C0G 0603 Product overview: CGA3E2C0G1H103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H103J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V C0G 0603 Product overview: CGA3E2C0G1H103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H103J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1139748-CGA3E2C0G1H103J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1139748-CGA3E2C0G1H103J080AA
Capacitors - Ceramic Capacitors 1139748-CGA3E2C0G1H103J080AA
Win Source Part Number: 1139748-CGA3E2C0G1H1 03J080AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CGA3E2C0G1H103J080AA .; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA3E2C0G1H103JT0Y0N ,445-6916-6,2266-CGA 3E2C0G1H103J080AA,44 5-6916-1,Q6603619E,4 45-6916-2,CGA3E2C0G1 H103J

Win Source Part Number: 1139748-CGA3E2C0G1H103J080AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CGA3E2C0G1H103J080AA.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA3E2C0G1H103JT0Y0N,445-6916-6,2266-CGA3E2C0G1H103J080AA,445-6916-1,Q6603619E,445-6916-2,CGA3E2C0G1H103J

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9040088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040088
MLCCs - Multilayer Ceramic Capacitors 9040088
TDK CGA3E2C0G1H103J080AA

TDK CGA3E2C0G1H103J080AA

Supplier's Site
Ceramic Capacitors - 445-6916-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6916-6-ND
Ceramic Capacitors 445-6916-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6916-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6916-2-ND
Ceramic Capacitors 445-6916-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6916-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6916-1-ND
Ceramic Capacitors 445-6916-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603, Full Reel; Capacitance Tdk - 51T2185 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603, Full Reel; Capacitance Tdk
51T2185
Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603, Full Reel; Capacitance Tdk 51T2185
CERAMIC CAPACITOR, 0.01UF, 50V, C0G, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, C0G, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk - 40Y2235 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
40Y2235
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk 40Y2235
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603; Capacitance Tdk - 04X3152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603; Capacitance Tdk
04X3152
Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603; Capacitance Tdk 04X3152
CERAMIC CAPACITOR, 0.01UF, 50V, C0G, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Case Size:0603 RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, C0G, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk - 52W9640 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
52W9640
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk 52W9640
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H103J080AA 60-CGA3E2C0G1H103J080AA 1139748-CGA3E2C0G1H103J080AA 9040088 445-6916-6-ND 445-6916-2-ND 51T2185 40Y2235
Product Name Multilayer Ceramic Chip Capacitor 10000PF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 50V, C0G, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details