TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H101J080AE

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173653-6-ND
Ceramic Capacitors 445-173653-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173653-1-ND
Ceramic Capacitors 445-173653-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173653-2-ND
Ceramic Capacitors 445-173653-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G1H101J080AE - 866357-CGA3E2C0G1H101J080AE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G1H101J080AE
866357-CGA3E2C0G1H101J080AE
Ceramic Capacitors - CGA3E2C0G1H101J080AE 866357-CGA3E2C0G1H101J080AE
Manufacturer: TDK Corporation Win Source Part Number: 866357-CGA3E2C0G1H10 1J080AE Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2C0G1H101JT0Y0S , 445-173653-6, 445-173653-2, 445-173653-1

Manufacturer: TDK Corporation
Win Source Part Number: 866357-CGA3E2C0G1H101J080AE
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2C0G1H101JT0Y0S, 445-173653-6, 445-173653-2, 445-173653-1

Buy Now
Singapore, Singapore
100PF 50V Capacitor
60-CGA3E2C0G1H101J080AE
100PF 50V Capacitor 60-CGA3E2C0G1H101J080AE
CAP CER 100PF 50V NP0 0603 Product overview: CGA3E2C0G1H101J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H101J08 0AE can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V NP0 0603 Product overview: CGA3E2C0G1H101J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H101J080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
39AH0352
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 39AH0352
CAP, AEC-Q200, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G1H101J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H101J080AE
Ceramic Capacitors CGA3E2C0G1H101J080AE
CAP CER 100PF 50V NP0 0603

CAP CER 100PF 50V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2C0G1H101J080AE
CAP CER 100PF 50V NP0 0603

CAP CER 100PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173653-6-ND 445-173653-1-ND 866357-CGA3E2C0G1H101J080AE 60-CGA3E2C0G1H101J080AE 39AH0352 CGA3E2C0G1H101J080AE CGA3E2C0G1H101J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2C0G1H101J080AE 100PF 50V Capacitor Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details