TDK Corporation Connectors,Interconnects CGA3E2C0G1H100D080AA

Description
Manufacturer: AMIS Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Ratings: Y3
Request a Quote
Description
Manufacturer: AMIS Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Ratings: Y3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics CGA series multilayer ceramic chip capacitors are designed for automotive applications, offering a voltage rating of up to 75V. These capacitors feature a monolithic structure that enhances mechanical strength and reliability, along with low equivalent series resistance (ESR) and low equivalent series inductance (ESL), making them suitable for smoothing and decoupling in power lines, particularly in advanced driver-assistance systems (ADAS) and autonomous driving systems. The capacitance range extends up to 100OºF, with various sizes available, including EIA 0201 to EIA 2220 dimensions. The components are AEC-Q200 qualified, ensuring they meet automotive industry standards for reliability. However, they are not intended for use in critical applications such as aerospace, medical, or military equipment. Engineers should consult delivery specifications for detailed usage guidelines and safety reminders.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics CGA series multilayer ceramic chip capacitors are designed for automotive applications, offering a voltage rating of up to 75V. These capacitors feature a monolithic structure that enhances mechanical strength and reliability, along with low equivalent series resistance (ESR) and low equivalent series inductance (ESL), making them suitable for smoothing and decoupling in power lines, particularly in advanced driver-assistance systems (ADAS) and autonomous driving systems. The capacitance range extends up to 100OºF, with various sizes available, including EIA 0201 to EIA 2220 dimensions. The components are AEC-Q200 qualified, ensuring they meet automotive industry standards for reliability. However, they are not intended for use in critical applications such as aerospace, medical, or military equipment. Engineers should consult delivery specifications for detailed usage guidelines and safety reminders.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Ratings: Y3

Manufacturer: AMIS
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Ratings: Y3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details