TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H100D080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H100D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H100D080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H100D080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9171356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9171356
MLCCs - Multilayer Ceramic Capacitors 9171356
TDK CGA3E2C0G1H100D080AA

TDK CGA3E2C0G1H100D080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 458508 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
458508
MLCCs - Multilayer Ceramic Capacitors 458508
TDK CGA3E2C0G1H100D080AA

TDK CGA3E2C0G1H100D080AA

Supplier's Site
Singapore, Singapore
10PF 50V Capacitor
60-CGA3E2C0G1H100D080AA
10PF 50V Capacitor 60-CGA3E2C0G1H100D080AA
CAP CER 10PF 50V C0G 0603 Product overview: CGA3E2C0G1H100D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H100D08 0AA can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G 0603 Product overview: CGA3E2C0G1H100D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H100D080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5628-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5628-1-ND
Ceramic Capacitors 445-5628-1-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5628-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5628-2-ND
Ceramic Capacitors 445-5628-2-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5628-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5628-6-ND
Ceramic Capacitors 445-5628-6-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G1H100D080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H100D080AA
Ceramic Capacitors CGA3E2C0G1H100D080AA
CAP CER 10PF 50V C0G 0603

CAP CER 10PF 50V C0G 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 80X3161 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
80X3161
Multilayer Ceramic Capacitor, Cga Series, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 80X3161
Multilayer Ceramic Capacitor, CGA Series, 10 pF, - 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 10 pF, - 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, C0G/np0, 0603; Capacitance Tdk - 03AC2421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, C0G/np0, 0603; Capacitance Tdk
03AC2421
Cap, 10Pf, 50V, C0G/np0, 0603; Capacitance Tdk 03AC2421
CAP, 10PF, 50V, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 50V, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 10PF 50V C0G 0603 - 769-CGA3E2C0G1H100D080AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 50V C0G 0603
769-CGA3E2C0G1H100D080AA
CAP CER 10PF 50V C0G 0603 769-CGA3E2C0G1H100D080AA
CAP CER 10PF 50V C0G 0603

CAP CER 10PF 50V C0G 0603

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H100D080AA 9171356 458508 60-CGA3E2C0G1H100D080AA 445-5628-1-ND 445-5628-6-ND CGA3E2C0G1H100D080AA 80X3161 03AC2421 769-CGA3E2C0G1H100D080AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 10Pf, 50V, C0G/np0, 0603; Capacitance Tdk CAP CER 10PF 50V C0G 0603
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details