The SMD Multilayer Ceramic Capacitor, CGA Series, part number 40Y2233, features a capacitance of 8 pF with a tolerance of ±0.5 pF. It is constructed using C0G/NP0 dielectric material, which provides excellent temperature stability and low loss characteristics. The capacitor is rated for a maximum voltage of 50 V and is packaged in a 0603 (1608 metric) size. This component is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications requiring high reliability, such as automotive engine control units and sensor modules. Its low equivalent series resistance (ESR) and low equivalent series inductance (ESL) contribute to its performance in high-frequency applications.
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2C0G1H080D080AA
TDK CGA3E2C0G1H080D080AA
TDK CGA3E2C0G1H080D080AA
CAP CER 8PF 50V C0G 0603 Product overview: CGA3E2C0G1H080D080AA
SMD Multilayer Ceramic Capacitor, CGA Series, 8 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, CGA Series, 8 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-5626-2-ND | 445-5626-6-ND | 9155685 | 9155685P | 60-CGA3E2C0G1H080D080AA | 40Y2233 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 8PF 50V Capacitor | Smd Multilayer Ceramic Capacitor, Cga Series, 8 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |