General (Up to 50V)
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 2PF 50V C0G 0603 Product overview: CGA3E2C0G1H020C080AA
CAP, AEC-Q200, 2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 2PF 50V C0G 0603
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H020C080AA | 445-5616-2-ND | 445-5616-6-ND | 60-CGA3E2C0G1H020C080AA | 29AJ4569 | CGA3E2C0G1H020C080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 2PF 50V Capacitor | Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF |