TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X8L1C684K080AC

Description
0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175259-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175259-1-ND
Ceramic Capacitors 445-175259-1-ND
0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175259-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175259-6-ND
Ceramic Capacitors 445-175259-6-ND
0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175259-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175259-2-ND
Ceramic Capacitors 445-175259-2-ND
0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-175259-1-ND 445-175259-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers