TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X8L1C105K080AC

Description
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175260-2-ND
Ceramic Capacitors 445-175260-2-ND
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175260-6-ND
Ceramic Capacitors 445-175260-6-ND
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175260-1-ND
Ceramic Capacitors 445-175260-1-ND
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427461P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427461P
MLCCs - Multilayer Ceramic Capacitors 2427461P
TDK CGA3E1X8L1C105K080AC

TDK CGA3E1X8L1C105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427461 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427461
MLCCs - Multilayer Ceramic Capacitors 2427461
TDK CGA3E1X8L1C105K080AC

TDK CGA3E1X8L1C105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427460 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427460
MLCCs - Multilayer Ceramic Capacitors 2427460
TDK CGA3E1X8L1C105K080AC

TDK CGA3E1X8L1C105K080AC

Supplier's Site
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
71AH2795
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 71AH2795
CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175260-2-ND 445-175260-6-ND 2427461P 71AH2795
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X8L
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details