TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X8L0J155K080AC

Description
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175261-2-ND
Ceramic Capacitors 445-175261-2-ND
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175261-6-ND
Ceramic Capacitors 445-175261-6-ND
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175261-1-ND
Ceramic Capacitors 445-175261-1-ND
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9374 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9374
Ceramic Capacitors Rohs Compliant Tdk 57AK9374
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA3E1X8L0J155K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X8L0J155K080AC
Ceramic Capacitors CGA3E1X8L0J155K080AC
CAP CER X8L 6.3V 1.5UF 10% 0.80M

CAP CER X8L 6.3V 1.5UF 10% 0.80M

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175261-2-ND 445-175261-6-ND 57AK9374 CGA3E1X8L0J155K080AC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details