TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7T1A475K080AC

Description
4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E1X7T1A475K080ACDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1X7T1A475K080ACCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1X7T1A475K080ACTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7T1A475K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7T1A475K080AC
Ceramic Capacitors CGA3E1X7T1A475K080AC
CAP CER 4.7UF 10V X7T 0603

CAP CER 4.7UF 10V X7T 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA3E1X7T1A475K080ACDKR-ND 445-CGA3E1X7T1A475K080ACCT-ND CGA3E1X7T1A475K080AC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 227UVK025MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers