2.2µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP CER 2.2UF 16V X7S 0603 Product overview: CGA3E1X7S1C225M080AC
CAP CER 2.2UF 16V X7S 0603
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC,0603,X7S,16V,2.
CAP CER 2.2UF 16V X7S 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16105-6-ND | 445-16105-2-ND | 60-CGA3E1X7S1C225M080AC | CGA3E1X7S1C225M080AC | 71AH2794 | CGA3E1X7S1C225M080AC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2.2UF 16V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |