TDK Corporation 2.2UF 16V Capacitor CGA3E1X7S1C225K080AC

Description
CAP CER 2.2UF 16V X7S 0603 Product overview: CGA3E1X7S1C225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7S1C225K08 0AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X7S 0603 Product overview: CGA3E1X7S1C225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7S1C225K08 0AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 16V Capacitor
60-CGA3E1X7S1C225K080AC
2.2UF 16V Capacitor 60-CGA3E1X7S1C225K080AC
CAP CER 2.2UF 16V X7S 0603 Product overview: CGA3E1X7S1C225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7S1C225K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7S 0603 Product overview: CGA3E1X7S1C225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7S1C225K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-16104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16104-1-ND
Ceramic Capacitors 445-16104-1-ND
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16104-6-ND
Ceramic Capacitors 445-16104-6-ND
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16104-2-ND
Ceramic Capacitors 445-16104-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155673P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155673P
MLCCs - Multilayer Ceramic Capacitors 9155673P
TDK CGA3E1X7S1C225K080AC

TDK CGA3E1X7S1C225K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155673
MLCCs - Multilayer Ceramic Capacitors 9155673
TDK CGA3E1X7S1C225K080AC

TDK CGA3E1X7S1C225K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109745
MLCCs - Multilayer Ceramic Capacitors 1109745
TDK CGA3E1X7S1C225K080AC

TDK CGA3E1X7S1C225K080AC

Supplier's Site
Capacitors - Ceramic Capacitors - 1381784-CGA3E1X7S1C225K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1381784-CGA3E1X7S1C225K080AC
Capacitors - Ceramic Capacitors 1381784-CGA3E1X7S1C225K080AC
Win Source Part Number: 1381784-CGA3E1X7S1C2 25K080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 pcs Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381784-CGA3E1X7S1C225K080AC
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000 pcs
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7S1C225K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7S1C225K080AC
Ceramic Capacitors CGA3E1X7S1C225K080AC
CAP CER 2.2UF 16V X7S 0603

CAP CER 2.2UF 16V X7S 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E1X7S1C225K080AC
CAP CER 2.2UF 16V X7S 0603

CAP CER 2.2UF 16V X7S 0603

Supplier's Site
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603; Capacitance Tdk - 94AC3910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603; Capacitance Tdk
94AC3910
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603; Capacitance Tdk 94AC3910
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0603; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, 10%, X7S, 0603; Capacitance Tdk - 78Y9850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%, X7S, 0603; Capacitance Tdk
78Y9850
Cap, 2.2Μf, 16V, 10%, X7S, 0603; Capacitance Tdk 78Y9850
CAP, 2.2µF, 16V, 10%, X7S, 0603; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%, X7S, 0603; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA3E1X7S1C225K080AC 445-16104-1-ND 445-16104-6-ND 9155673P 9155673 1381784-CGA3E1X7S1C225K080AC CGA3E1X7S1C225K080AC CGA3E1X7S1C225K080AC 94AC3910 78Y9850
Product Name 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603; Capacitance Tdk Cap, 2.2Μf, 16V, 10%, X7S, 0603; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details