TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7S1C155K080AC

Description
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16102-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16102-6-ND
Ceramic Capacitors 445-16102-6-ND
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16102-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16102-2-ND
Ceramic Capacitors 445-16102-2-ND
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16102-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16102-1-ND
Ceramic Capacitors 445-16102-1-ND
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5UF 16V Capacitor
60-CGA3E1X7S1C155K080AC
1.5UF 16V Capacitor 60-CGA3E1X7S1C155K080AC
CAP CER 1.5UF 16V X7S 0603 Product overview: CGA3E1X7S1C155K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7S1C155K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 16V X7S 0603 Product overview: CGA3E1X7S1C155K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7S1C155K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,x7S,16V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 29X4664 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7S,16V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
29X4664
Mlcc,0603,x7S,16V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 29X4664
MLCC,0603,X7S,16V,1. 5µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7S,16V,1.5µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9372 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9372
Ceramic Capacitors Rohs Compliant Tdk 57AK9372
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-16102-6-ND 445-16102-2-ND 60-CGA3E1X7S1C155K080AC 29X4664
Product Name Ceramic Capacitors Ceramic Capacitors 1.5UF 16V Capacitor Mlcc,0603,x7S,16V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details