TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1V474M080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1V474M080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1V474M080AD
Multilayer Ceramic Chip Capacitor CGA3E1X7R1V474M080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9824-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9824-6-ND
Ceramic Capacitors 445-9824-6-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9824-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9824-2-ND
Ceramic Capacitors 445-9824-2-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9824-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9824-1-ND
Ceramic Capacitors 445-9824-1-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 35V Capacitor
60-CGA3E1X7R1V474M080AD
0.47UF 35V Capacitor 60-CGA3E1X7R1V474M080AD
CAP CER 0.47UF 35V 0603 EPOXY Product overview: CGA3E1X7R1V474M080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V474M08 0AD can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 35V 0603 EPOXY Product overview: CGA3E1X7R1V474M080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V474M080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X7R1V474M080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1V474M080AD
Ceramic Capacitors CGA3E1X7R1V474M080AD
CAP CER 0.47UF 35V 0603 EPOXY

CAP CER 0.47UF 35V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1V474M080AD 445-9824-6-ND 445-9824-2-ND 60-CGA3E1X7R1V474M080AD CGA3E1X7R1V474M080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.47UF 35V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details