TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1V474M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1V474M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1V474M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1V474M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.47UF 35V Capacitor
60-CGA3E1X7R1V474M080AC
0.47UF 35V Capacitor 60-CGA3E1X7R1V474M080AC
CAP CER 0.47UF 35V X7R 0603 Product overview: CGA3E1X7R1V474M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V474M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 35V X7R 0603 Product overview: CGA3E1X7R1V474M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V474M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12554-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12554-1-ND
Ceramic Capacitors 445-12554-1-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12554-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12554-2-ND
Ceramic Capacitors 445-12554-2-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12554-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12554-6-ND
Ceramic Capacitors 445-12554-6-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
78AH1386
Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 78AH1386
CAP, AEC-Q200, 0.47UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1V474M080AC 60-CGA3E1X7R1V474M080AC 445-12554-1-ND 445-12554-6-ND 78AH1386
Product Name Multilayer Ceramic Chip Capacitor 0.47UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details