TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7R1V474K080AE

Description
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173706-2-ND
Ceramic Capacitors 445-173706-2-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173706-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173706-6-ND
Ceramic Capacitors 445-173706-6-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173706-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173706-1-ND
Ceramic Capacitors 445-173706-1-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
39AH0349
Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 39AH0349
CAP, AEC-Q200, 0.47UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173706-2-ND 445-173706-6-ND 39AH0349
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details