TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7R1V105M080AE

Description
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E1X7R1V105M080AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA3E1X7R1V105M080AE-ND
Ceramic Capacitors CGA3E1X7R1V105M080AE-ND
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5423 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5423
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5423
MLCC,0603,X7R,35V,1µ F,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,35V,1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA3E1X7R1V105M080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1V105M080AE
Ceramic Capacitors CGA3E1X7R1V105M080AE
CAP CER 1UF 35V X7R 0603

CAP CER 1UF 35V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E1X7R1V105M080AE
CAP CER 1UF 35V X7R 0603

CAP CER 1UF 35V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1V105M080AE-ND 92Y5423 CGA3E1X7R1V105M080AE CGA3E1X7R1V105M080AE
Product Name Ceramic Capacitors Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details