1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1UF 35V X7R 0603 Product overview: CGA3E1X7R1V105K080AE
TDK CGA3E1X7R1V105K080AE
TDK CGA3E1X7R1V105K080AE
TDK CGA3E1X7R1V105K080AE
CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC,0603,X7R,35V,1µ
CAP CER 1UF 35V X7R 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-174339-1-ND | 445-174339-6-ND | 60-CGA3E1X7R1V105K080AE | 2427459 | 39AH0348 | CGA3E1X7R1V105K080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 35V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |