Manufacturer: AMIS
Category: Filters>Ceramic Filters
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Filters - Ceramic Filters |