Conductive Epoxy Application
0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.68µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.68UF 25V 0603 EPOXY Product overview: CGA3E1X7R1E684M080AD
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E1X7R1E684M080AD | 445-9818-2-ND | 445-9818-6-ND | 60-CGA3E1X7R1E684M080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0.68UF 25V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |