TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1E684K080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1E684K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1E684K080AD
Multilayer Ceramic Chip Capacitor CGA3E1X7R1E684K080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9817-1-ND
Ceramic Capacitors 445-9817-1-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9817-6-ND
Ceramic Capacitors 445-9817-6-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9817-2-ND
Ceramic Capacitors 445-9817-2-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 25V Capacitor
60-CGA3E1X7R1E684K080AD
0.68UF 25V Capacitor 60-CGA3E1X7R1E684K080AD
CAP CER 0.68UF 25V 0603 EPOXY Product overview: CGA3E1X7R1E684K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E684K08 0AD can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V 0603 EPOXY Product overview: CGA3E1X7R1E684K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E684K080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
78AH1383
Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 78AH1383
CAP, AEC-Q200, 0.68UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.68UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1E684K080AD 445-9817-1-ND 445-9817-6-ND 60-CGA3E1X7R1E684K080AD 78AH1383
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.68UF 25V Capacitor Cap, Aec-Q200, 0.68Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details