TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CGA3E1X7R1E105K080AE

Description
Manufacturer: TDK Corporation Win Source Part Number: 1330081-CGA3E1X7R1E1 05K080AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173628-2,445-173 628-1,445-173628-6,C GA3E1X7R1E105KT0Y0S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1330081-CGA3E1X7R1E1 05K080AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173628-2,445-173 628-1,445-173628-6,C GA3E1X7R1E105KT0Y0S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330081-CGA3E1X7R1E105K080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330081-CGA3E1X7R1E105K080AE
Capacitors - Ceramic Capacitors 1330081-CGA3E1X7R1E105K080AE
Manufacturer: TDK Corporation Win Source Part Number: 1330081-CGA3E1X7R1E1 05K080AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173628-2,445-173 628-1,445-173628-6,C GA3E1X7R1E105KT0Y0S RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330081-CGA3E1X7R1E105K080AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-173628-2,445-173628-1,445-173628-6,CGA3E1X7R1E105KT0Y0S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-CGA3E1X7R1E105K080AE
1UF 25V Capacitor 60-CGA3E1X7R1E105K080AE
CAP CER 1UF 25V X7R 0603 Product overview: CGA3E1X7R1E105K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E105K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 0603 Product overview: CGA3E1X7R1E105K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E105K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427455 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427455
MLCCs - Multilayer Ceramic Capacitors 2427455
TDK CGA3E1X7R1E105K080AE

TDK CGA3E1X7R1E105K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427456
MLCCs - Multilayer Ceramic Capacitors 2427456
TDK CGA3E1X7R1E105K080AE

TDK CGA3E1X7R1E105K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427456P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427456P
MLCCs - Multilayer Ceramic Capacitors 2427456P
TDK CGA3E1X7R1E105K080AE

TDK CGA3E1X7R1E105K080AE

Supplier's Site
Ceramic Capacitors - 445-173628-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173628-2-ND
Ceramic Capacitors 445-173628-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173628-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173628-1-ND
Ceramic Capacitors 445-173628-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173628-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173628-6-ND
Ceramic Capacitors 445-173628-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
39AH0347
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 39AH0347
CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X7R1E105K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1E105K080AE
Ceramic Capacitors CGA3E1X7R1E105K080AE
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330081-CGA3E1X7R1E105K080AE 60-CGA3E1X7R1E105K080AE 2427455 445-173628-2-ND 445-173628-6-ND 39AH0347 CGA3E1X7R1E105K080AE
Product Name Capacitors - Ceramic Capacitors 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details