TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1C474M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1C474M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1C474M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1C474M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12537-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12537-2-ND
Ceramic Capacitors 445-12537-2-ND
0.47µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12537-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12537-6-ND
Ceramic Capacitors 445-12537-6-ND
0.47µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12537-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12537-1-ND
Ceramic Capacitors 445-12537-1-ND
0.47µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-CGA3E1X7R1C474M080AC
0.47UF 16V Capacitor 60-CGA3E1X7R1C474M080AC
CAP CER 0.47UF 16V X7R 0603 Product overview: CGA3E1X7R1C474M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C474M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0603 Product overview: CGA3E1X7R1C474M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C474M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X7R1C474M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1C474M080AC
Ceramic Capacitors CGA3E1X7R1C474M080AC
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4565
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4565
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1C474M080AC 445-12537-2-ND 445-12537-6-ND 60-CGA3E1X7R1C474M080AC CGA3E1X7R1C474M080AC 29AJ4565
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.47UF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details