TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1C474K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1C474K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1C474K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1C474K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - CGA3E1X7R1C474K080AC - 915295-CGA3E1X7R1C474K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E1X7R1C474K080AC
915295-CGA3E1X7R1C474K080AC
Ceramic Capacitors - CGA3E1X7R1C474K080AC 915295-CGA3E1X7R1C474K080AC
Manufacturer: TDK Corporation Win Source Part Number: 915295-CGA3E1X7R1C47 4K080AC Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5672-2, 445-5672-1, 445-5672-6, CGA3E1X7R1C474K, CGA3E1X7R1C474KT0Y0N

Manufacturer: TDK Corporation
Win Source Part Number: 915295-CGA3E1X7R1C474K080AC
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5672-2, 445-5672-1, 445-5672-6, CGA3E1X7R1C474K, CGA3E1X7R1C474KT0Y0N

Buy Now
Ceramic Capacitors - 445-5672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5672-2-ND
Ceramic Capacitors 445-5672-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5672-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5672-1-ND
Ceramic Capacitors 445-5672-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5672-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5672-6-ND
Ceramic Capacitors 445-5672-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-CGA3E1X7R1C474K080AC
0.47UF 16V Capacitor 60-CGA3E1X7R1C474K080AC
CAP CER 0.47UF 16V X7R 0603 Product overview: CGA3E1X7R1C474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C474K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0603 Product overview: CGA3E1X7R1C474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C474K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CGA3E1X7R1C474K080AC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CGA3E1X7R1C474K080AC
16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X7R1C474K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1C474K080AC
Ceramic Capacitors CGA3E1X7R1C474K080AC
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9637 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9637
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9637
Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk - 79Y4096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk
79Y4096
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk 79Y4096
CAP, 0.47µF, 16V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1C474K080AC 915295-CGA3E1X7R1C474K080AC 445-5672-2-ND 445-5672-6-ND 60-CGA3E1X7R1C474K080AC CGA3E1X7R1C474K080AC CGA3E1X7R1C474K080AC 52W9637 79Y4096
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA3E1X7R1C474K080AC Ceramic Capacitors Ceramic Capacitors 0.47UF 16V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details