TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1C334M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1C334M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1C334M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1C334M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12536-6-ND
Ceramic Capacitors 445-12536-6-ND
0.33µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12536-1-ND
Ceramic Capacitors 445-12536-1-ND
0.33µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12536-2-ND
Ceramic Capacitors 445-12536-2-ND
0.33µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 16V Capacitor
60-CGA3E1X7R1C334M080AC
0.33UF 16V Capacitor 60-CGA3E1X7R1C334M080AC
CAP CER 0.33UF 16V X7R 0603 Product overview: CGA3E1X7R1C334M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C334M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 16V X7R 0603 Product overview: CGA3E1X7R1C334M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C334M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4564
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4564
CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1C334M080AC 445-12536-6-ND 445-12536-1-ND 60-CGA3E1X7R1C334M080AC 29AJ4564
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.33UF 16V Capacitor Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details