TDK Corporation Ceramic Capacitors CGA3E1X7R1C105K080AC

Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12539-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12539-1-ND
Ceramic Capacitors 445-12539-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12539-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12539-6-ND
Ceramic Capacitors 445-12539-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12539-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12539-2-ND
Ceramic Capacitors 445-12539-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CGA3E1X7R1C105K080AC
1UF 16V Capacitor 60-CGA3E1X7R1C105K080AC
CAP CER 1UF 16V X7R 0603 Product overview: CGA3E1X7R1C105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C105K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 0603 Product overview: CGA3E1X7R1C105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C105K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155660P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155660P
MLCCs - Multilayer Ceramic Capacitors 9155660P
TDK CGA3E1X7R1C105K080AC

TDK CGA3E1X7R1C105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155660 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155660
MLCCs - Multilayer Ceramic Capacitors 9155660
TDK CGA3E1X7R1C105K080AC

TDK CGA3E1X7R1C105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110543 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110543
MLCCs - Multilayer Ceramic Capacitors 1110543
TDK CGA3E1X7R1C105K080AC

TDK CGA3E1X7R1C105K080AC

Supplier's Site
Ceramic Capacitors - CGA3E1X7R1C105K080AC - 915294-CGA3E1X7R1C105K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E1X7R1C105K080AC
915294-CGA3E1X7R1C105K080AC
Ceramic Capacitors - CGA3E1X7R1C105K080AC 915294-CGA3E1X7R1C105K080AC
Manufacturer: TDK Corporation Win Source Part Number: 915294-CGA3E1X7R1C10 5K080AC Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12539-2, 445-12539-1, Q8873084, CGA3E1X7R1C105KT0Y0N , 445-12539-6

Manufacturer: TDK Corporation
Win Source Part Number: 915294-CGA3E1X7R1C105K080AC
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-12539-2, 445-12539-1, Q8873084, CGA3E1X7R1C105KT0Y0N, 445-12539-6

Buy Now
Ceramic Capacitors - CGA3E1X7R1C105K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1C105K080AC
Ceramic Capacitors CGA3E1X7R1C105K080AC
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk - 78Y9849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk
78Y9849
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk 78Y9849
CAP, 1µF, 16V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Tdk - 94AC3909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Tdk
94AC3909
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Tdk 94AC3909
CAP, AEC-Q200, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 CGA Series; Operating TemperatureRoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 CGA Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1UF 16V X7R 0603 - 769-CGA3E1X7R1C105K080AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 16V X7R 0603
769-CGA3E1X7R1C105K080AC
CAP CER 1UF 16V X7R 0603 769-CGA3E1X7R1C105K080AC
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-12539-1-ND 445-12539-6-ND 60-CGA3E1X7R1C105K080AC 9155660P 9155660 915294-CGA3E1X7R1C105K080AC CGA3E1X7R1C105K080AC 78Y9849 94AC3909 769-CGA3E1X7R1C105K080AC
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CGA3E1X7R1C105K080AC Ceramic Capacitors Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Tdk CAP CER 1UF 16V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic X7R; X7R
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details