TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R0J225M080AC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 78AH1379, features a capacitance of 2.2µF and a rated voltage of 6.3V. It is designed in a 0603 package size, compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor exhibits low equivalent series resistance (ESR) and low equivalent series inductance (ESL), which contribute to its excellent frequency characteristics. Its monolithic structure enhances mechanical strength and reliability, while the absence of polarity allows for flexible circuit design. This component is also RoHS compliant, ensuring it meets environmental regulations. It is recommended for use in automotive electronic equipment, such as engine control units and sensor modules, as well as in applications requiring high reliability.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 78AH1379, features a capacitance of 2.2µF and a rated voltage of 6.3V. It is designed in a 0603 package size, compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor exhibits low equivalent series resistance (ESR) and low equivalent series inductance (ESL), which contribute to its excellent frequency characteristics. Its monolithic structure enhances mechanical strength and reliability, while the absence of polarity allows for flexible circuit design. This component is also RoHS compliant, ensuring it meets environmental regulations. It is recommended for use in automotive electronic equipment, such as engine control units and sensor modules, as well as in applications requiring high reliability.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R0J225M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R0J225M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R0J225M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12572-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12572-1-ND
Ceramic Capacitors 445-12572-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12572-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12572-2-ND
Ceramic Capacitors 445-12572-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12572-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12572-6-ND
Ceramic Capacitors 445-12572-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-CGA3E1X7R0J225M080AC
2.2UF 6.3V Capacitor 60-CGA3E1X7R0J225M080AC
CAP CER 2.2UF 6.3V X7R 0603 Product overview: CGA3E1X7R0J225M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R0J225M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X7R 0603 Product overview: CGA3E1X7R0J225M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R0J225M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk
78AH1379
Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk 78AH1379
CAP, AEC-Q200, 2.2UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R0J225M080AC 445-12572-1-ND 445-12572-6-ND 60-CGA3E1X7R0J225M080AC 78AH1379
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details