TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R0J225K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R0J225K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R0J225K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R0J225K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2.2UF 6.3V Capacitor
60-CGA3E1X7R0J225K080AC
2.2UF 6.3V Capacitor 60-CGA3E1X7R0J225K080AC
CAP CER 2.2UF 6.3V X7R 0603 Product overview: CGA3E1X7R0J225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R0J225K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X7R 0603 Product overview: CGA3E1X7R0J225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R0J225K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330807-CGA3E1X7R0J225K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330807-CGA3E1X7R0J225K080AC
Capacitors - Ceramic Capacitors 1330807-CGA3E1X7R0J225K080AC
Manufacturer: TDK Corporation Win Source Part Number: 1330807-CGA3E1X7R0J2 25K080AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E1X7R0J225K,445- 6933-1,CGA3E1X7R0J22 5KT0Y0E,445-6933-2,4 45-6933-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330807-CGA3E1X7R0J225K080AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E1X7R0J225K,445-6933-1,CGA3E1X7R0J225KT0Y0E,445-6933-2,445-6933-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155651 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155651
MLCCs - Multilayer Ceramic Capacitors 9155651
TDK CGA3E1X7R0J225K080AC

TDK CGA3E1X7R0J225K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155651P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155651P
MLCCs - Multilayer Ceramic Capacitors 9155651P
TDK CGA3E1X7R0J225K080AC

TDK CGA3E1X7R0J225K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109775 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109775
MLCCs - Multilayer Ceramic Capacitors 1109775
TDK CGA3E1X7R0J225K080AC

TDK CGA3E1X7R0J225K080AC

Supplier's Site
Ceramic Capacitors - 445-6933-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6933-2-ND
Ceramic Capacitors 445-6933-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6933-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6933-6-ND
Ceramic Capacitors 445-6933-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6933-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6933-1-ND
Ceramic Capacitors 445-6933-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7R0J225K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R0J225K080AC
Ceramic Capacitors CGA3E1X7R0J225K080AC
CAP CER 2.2UF 6.3V X7R 0603

CAP CER 2.2UF 6.3V X7R 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9638 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9638
Smd Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9638
SMD Multilayer Ceramic Capacitor, CGA Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk - 40Y2230 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk
40Y2230
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk 40Y2230
Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 10%, X7R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 10%, X7R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R0J225K080AC 60-CGA3E1X7R0J225K080AC 1330807-CGA3E1X7R0J225K080AC 9155651 9155651P 445-6933-2-ND 445-6933-6-ND CGA3E1X7R0J225K080AC 05X9638
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 6.3V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2684-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details