TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R0J155M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R0J155M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R0J155M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R0J155M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12571-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12571-6-ND
Ceramic Capacitors 445-12571-6-ND
1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12571-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12571-1-ND
Ceramic Capacitors 445-12571-1-ND
1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12571-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12571-2-ND
Ceramic Capacitors 445-12571-2-ND
1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,6.3V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6501 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,6.3V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6501
Mlcc,0603,x7R,6.3V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6501
MLCC,0603,X7R,6.3V,1 .5µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,6.3V,1.5µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9371
Ceramic Capacitors Rohs Compliant Tdk 57AK9371
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R0J155M080AC 445-12571-6-ND 445-12571-1-ND 51X6501
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,6.3V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers