TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X5R1C105K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X5R1C105K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X5R1C105K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X5R1C105K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12457-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12457-6-ND
Ceramic Capacitors 445-12457-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12457-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12457-1-ND
Ceramic Capacitors 445-12457-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12457-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12457-2-ND
Ceramic Capacitors 445-12457-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CGA3E1X5R1C105K080AC
1UF 16V Capacitor 60-CGA3E1X5R1C105K080AC
CAP CER 1UF 16V X5R 0603 Product overview: CGA3E1X5R1C105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R1C105K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0603 Product overview: CGA3E1X5R1C105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R1C105K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X5R1C105K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X5R1C105K080AC
Ceramic Capacitors CGA3E1X5R1C105K080AC
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Supplier's Site Datasheet
Cap, 1Μf, 16V, 10%, X5R, 0603; Capacitance Tdk - 33AC0477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, X5R, 0603; Capacitance Tdk
33AC0477
Cap, 1Μf, 16V, 10%, X5R, 0603; Capacitance Tdk 33AC0477
CAP, 1µF, 16V, 10%, X5R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, X5R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X5R1C105K080AC 445-12457-6-ND 445-12457-1-ND 60-CGA3E1X5R1C105K080AC CGA3E1X5R1C105K080AC 33AC0477
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors Cap, 1Μf, 16V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details