TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A822J080AE

Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175663-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175663-1-ND
Ceramic Capacitors 445-175663-1-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175663-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175663-2-ND
Ceramic Capacitors 445-175663-2-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175663-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175663-6-ND
Ceramic Capacitors 445-175663-6-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0346
Cap, Aec-Q200, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0346
CAP, AEC-Q200, 8200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2344 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2344
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2344
MLCC,0603,C0G,100V,8 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,8.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175663-1-ND 445-175663-6-ND 39AH0346
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 8200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details