TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A822J080AC

Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172687-1-ND
Ceramic Capacitors 445-172687-1-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172687-6-ND
Ceramic Capacitors 445-172687-6-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172687-2-ND
Ceramic Capacitors 445-172687-2-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
8200PF 100V Capacitor
60-CGA3E1C0G2A822J080AC
8200PF 100V Capacitor 60-CGA3E1C0G2A822J080AC
CAP CER 8200PF 100V C0G 0603 Product overview: CGA3E1C0G2A822J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A822J08 0AC can be used for catalog matching and distributor lookup.

CAP CER 8200PF 100V C0G 0603 Product overview: CGA3E1C0G2A822J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A822J080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5006 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5006
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5006
MLCC,0603,C0G,100V,8 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,8.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172687-1-ND 445-172687-6-ND 60-CGA3E1C0G2A822J080AC 87X5006
Product Name Ceramic Capacitors Ceramic Capacitors 8200PF 100V Capacitor Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details