TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A682J080AE

Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175662-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175662-2-ND
Ceramic Capacitors 445-175662-2-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175662-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175662-6-ND
Ceramic Capacitors 445-175662-6-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175662-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175662-1-ND
Ceramic Capacitors 445-175662-1-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6800Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0345
Cap, Aec-Q200, 6800Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0345
CAP, AEC-Q200, 6800PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6800PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175662-2-ND 445-175662-6-ND 39AH0345
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M100J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details